HALEX HALX Bodies 58305

Description
CONDUIT FITTING, 1/2in., TYPE LL, AL
Description
CONDUIT FITTING, 1/2in., TYPE LL, AL

Suppliers

Company
Product
Description
Supplier Links
HALX Bodies - 58305 - Galco Industrial Electronics
Madison Heights, MI, United States
HALX Bodies
58305
HALX Bodies 58305
CONDUIT FITTING, 1/2in., TYPE LL, AL

CONDUIT FITTING, 1/2in., TYPE LL, AL

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pipe Fittings
Product Number 58305
Product Name HALX Bodies
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
Tee Pro150 Butt - 5011180 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 18.000 inch (457 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details