RFMW RF Connectors / Coaxial Connectors 19CK010-150

Description
RF Connectors / Coaxial Connectors SMP Calibration Kit
Datasheet
Description
RF Connectors / Coaxial Connectors SMP Calibration Kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 19CK010-150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
19CK010-150
RF Connectors / Coaxial Connectors 19CK010-150
RF Connectors / Coaxial Connectors SMP Calibration Kit

RF Connectors / Coaxial Connectors SMP Calibration Kit

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 19CK010-150
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051085-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1123700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details