RFMW RF Terminators 02S150-C10S4

Description
RF Terminators TERMINATION
Description
RF Terminators TERMINATION

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 02S150-C10S4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
02S150-C10S4
RF Terminators 02S150-C10S4
RF Terminators TERMINATION

RF Terminators TERMINATION

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 02S150-C10S4
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Connector Type BNC; BNC
Frequency Range 0.5000 MHz
Power 0.5000 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
KAT4010A-4×5 - KAT4010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details