Berkeley Nucleonics Corporation Pulse Generator 6040

Description
The 6040 is a used Pulse Generator from Berkeley Nucleonics Corp. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Adjustable rates up to 100 MHz 5V to 800V amplitudes 635, 850, 904, 1064, 1300 and 1550 nm wavelengths 1 ns resolution delay and width control The Model 6040 pulse generator provides superior performance characteristics. For example, the timing accuracies of 0.01% for frequency and 0.2% for delay and width are unusual for a pulse generator. The triggering jitter of 25 ps provides synchronizing capabilities usually associated with only the very best digital delay systems.Plug-in modules let you select the output configuration you currently need. Even the mainframe 6040 without any module provides capable positive and negative outputs.
Datasheet
Description
The 6040 is a used Pulse Generator from Berkeley Nucleonics Corp. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Adjustable rates up to 100 MHz 5V to 800V amplitudes 635, 850, 904, 1064, 1300 and 1550 nm wavelengths 1 ns resolution delay and width control The Model 6040 pulse generator provides superior performance characteristics. For example, the timing accuracies of 0.01% for frequency and 0.2% for delay and width are unusual for a pulse generator. The triggering jitter of 25 ps provides synchronizing capabilities usually associated with only the very best digital delay systems.Plug-in modules let you select the output configuration you currently need. Even the mainframe 6040 without any module provides capable positive and negative outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 6040 - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
6040
Pulse Generator 6040
The 6040 is a used Pulse Generator from Berkeley Nucleonics Corp. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Adjustable rates up to 100 MHz 5V to 800V amplitudes 635, 850, 904, 1064, 1300 and 1550 nm wavelengths 1 ns resolution delay and width control The Model 6040 pulse generator provides superior performance characteristics. For example, the timing accuracies of 0.01% for frequency and 0.2% for delay and width are unusual for a pulse generator. The triggering jitter of 25 ps provides synchronizing capabilities usually associated with only the very best digital delay systems.Plug-in modules let you select the output configuration you currently need. Even the mainframe 6040 without any module provides capable positive and negative outputs.

The 6040 is a used Pulse Generator from Berkeley Nucleonics Corp. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Adjustable rates up to 100 MHz
  • 5V to 800V amplitudes
  • 635, 850, 904, 1064, 1300 and 1550 nm wavelengths
  • 1 ns resolution delay and width control

The Model 6040 pulse generator provides superior performance characteristics. For example, the timing accuracies of 0.01% for frequency and 0.2% for delay and width are unusual for a pulse generator.

The triggering jitter of 25 ps provides synchronizing capabilities usually associated with only the very best digital delay systems.Plug-in modules let you select the output configuration you currently need. Even the mainframe 6040 without any module provides capable positive and negative outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6040
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details