| BERG Chilling Systems, Inc. | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | WCS-60 |
| Product Name | Water-Cooled Chiller Module |
| Application | Industrial; HVAC; Process |
| Power Source | 460/60/3; 575/60/3; Other; 239/3/60 |
| Condenser Cooling | Water-Cooled |
| Control Panel Features | Local |
| Other Features | Indoor; Modular; Alarm; CityWater |
110 VAC to 690 VAC
50/60 Hz
(depending on model)