| BERG Chilling Systems, Inc. | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | PR-25 |
| Product Name | Large Range Portable Chiller |
| Application | Industrial; HVAC; Process |
| Power Source | 208-230/60/3; 380/50/3; 460/60/3; 575/60/3 |
| Reservoir | 159.0 gallons (602 liters) |
| Condenser Cooling | Remote |
| Other Features | Microprocessor Control; Indoor; Alarm; Bypass; Casters |
110 VAC to 690 VAC
50/60 Hz
(depending on model)