BERG Chilling Systems, Inc. Mid Range Portable Chiller PA-7.5

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Toronto, Ontario, Canada
Mid Range Portable Chiller
PA-7.5
Mid Range Portable Chiller PA-7.5

Technical Specifications

  BERG Chilling Systems, Inc.
Product Category Chillers (industrial)
Product Number PA-7.5
Product Name Mid Range Portable Chiller
Application Industrial; HVAC; Process
Power Source 208-230/60/3; 380/50/3; 460/60/3; 575/60/3
Reservoir 43.0 gallons (163 liters)
Condenser Cooling Air-Cooled
Other Features Microprocessor Control; Indoor; Alarm; Bypass; Casters
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details