ASR-35 -- REMOTE AIR-COOLED CENTRAL CHILLER
BERG Chilling Systems, Inc.
Remote Air-Cooled Central Chiller
ASR-35
Suppliers
Remote Air-Cooled Central Chiller
ASR-35
Technical Specifications
|
Product Category
|
Chillers (industrial) |
|
Product Number
|
ASR-35 |
|
Product Name
|
Remote Air-Cooled Central Chiller |
|
Application
|
Industrial; HVAC; Process
|
|
Power Source
|
460/60/3; 575/60/3; Other; 239/3/60
|
|
FLA
|
140 amps
|
|
Condenser Cooling
|
Remote; Air-Cooled
|
|
Control Panel Features
|
Local
|
Unlock Full Specs
to access all available technical data
Similar Products
Dimplex Thermal Solutions
Application
Industrial
Power Source
115/60/1; Other; 115/1/60 - 230/1/60
Condenser Cooling
Water or Water 60% Glycol 40% - Water or Water 70% - Glycol 30%
View Details
Application
HVAC; Process
Power Source
Other; 110 VAC to 690 VAC
50/60 Hz
(depending on model)
Cooling Capacity
6.5 kW (8.71 BHP)
View Details
Lake Shore Cryotronics, Inc.
Application
Industrial
Power Source
208-230/60/1; Other; 400V 3-Phase
Other Features
Casters
View Details