| BERG Chilling Systems, Inc. | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | ACS-40 |
| Product Name | Indoor Air-Cooled Central Chiller |
| Application | Industrial; HVAC; Process |
| Power Source | 460/60/3; 575/60/3; Other; 239/3/60 |
| Condenser Cooling | Air-Cooled |
| Control Panel Features | Local |
| Other Features | Indoor; Alarm; Oil pressure safety control |
110 VAC to 690 VAC
50/60 Hz
(depending on model)