BERG Chilling Systems, Inc. Indoor Air-Cooled Central Chiller ACS-25

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Toronto, Ontario, Canada
Indoor Air-Cooled Central Chiller
ACS-25
Indoor Air-Cooled Central Chiller ACS-25

Technical Specifications

  BERG Chilling Systems, Inc.
Product Category Chillers (industrial)
Product Number ACS-25
Product Name Indoor Air-Cooled Central Chiller
Application Industrial; HVAC; Process
Power Source 460/60/3; 575/60/3; Other; 239/3/60
Condenser Cooling Air-Cooled
Control Panel Features Local
Other Features Indoor; Alarm; Oil pressure safety control
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details