BeRex, Inc. RF Amplifiers BT09AG

Description
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 5MHz ~ 4GHz SOT-89-3
Description
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 5MHz ~ 4GHz SOT-89-3
Datasheet
Datasheet Summary
Powered by GS/AI

The BT09AG from Quarktwin Technology Ltd. is a high-performance RF amplifier designed for a wide frequency range of 5 MHz to 4 GHz. It features a gain of 20 dB at 900 MHz, an output P1 dB of 24.5 dBm, and an OIP3 of 43.0 dBm, making it suitable for applications requiring high linearity. The amplifier operates with a low supply current of 85 mA and is housed in a RoHS2-compliant SOT-89 surface mount package. It is ideal for use in base station infrastructure, RFID systems, and various wireless communication applications. The device requires minimal external components for operation, including DC blocking capacitors and a bypass capacitor. All units are 100% RF/DC tested to ensure reliability.

Datasheet Summary
Powered by GS/AI

The BT09AG from Quarktwin Technology Ltd. is a high-performance RF amplifier designed for a wide frequency range of 5 MHz to 4 GHz. It features a gain of 20 dB at 900 MHz, an output P1 dB of 24.5 dBm, and an OIP3 of 43.0 dBm, making it suitable for applications requiring high linearity. The amplifier operates with a low supply current of 85 mA and is housed in a RoHS2-compliant SOT-89 surface mount package. It is ideal for use in base station infrastructure, RFID systems, and various wireless communication applications. The device requires minimal external components for operation, including DC blocking capacitors and a bypass capacitor. All units are 100% RF/DC tested to ensure reliability.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BT09AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
BT09AG
RF Amplifiers BT09AG
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 5MHz ~ 4GHz SOT-89-3

RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 5MHz ~ 4GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number BT09AG
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
55GHz Rf Amplifier - 860-QPA0009D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
 - LT1253CS8 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Package Type SOP; SOP8
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers