BeRex, Inc. RF Amplifiers BMT333

Description
IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN
Request a Quote Datasheet
Description
IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BMT333TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BMT333TR-ND
RF Amplifiers 4770-BMT333TR-ND
IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

Buy Now Datasheet
RF Amplifiers - 4770-BMT333CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BMT333CT-ND
RF Amplifiers 4770-BMT333CT-ND
IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

Buy Now Datasheet
RF Amplifiers - 4770-BMT333DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BMT333DKR-ND
RF Amplifiers 4770-BMT333DKR-ND
IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BMT333 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BMT333
RF and Wireless - RF Amplifiers BMT333
IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

IC AMP CDMA 1.8GHZ-2.7GHZ 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 4770-BMT333TR-ND BMT333
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, LTE, W-CDMA, WLAN
Frequency Range 1800 to 2700 MHz 1800 to 2700 MHz
Minimum Gain 27.4 dB ? to 27.4 dB
Maximum Gain 27.4 dB 27.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier - NBB-402 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 8000 MHz
Minimum Gain 17 dB
View Details
Low Noise Amplifiers - NLA-60000-90000-26-43 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 26 dB
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details