BeRex, Inc. RF Amplifiers BLB02

Description
IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN
Request a Quote Datasheet
Description
IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BLB02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BLB02TR-ND
RF Amplifiers 4770-BLB02TR-ND
IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN

IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN

Buy Now Datasheet
RF Amplifiers - 4770-BLB02DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BLB02DKR-ND
RF Amplifiers 4770-BLB02DKR-ND
IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN

IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN

Buy Now Datasheet
RF Amplifiers - 4770-BLB02CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BLB02CT-ND
RF Amplifiers 4770-BLB02CT-ND
IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN

IC RF AMP LTE 1.5GHZ-2.7GHZ 8DFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BLB02TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE, PCS
Frequency Range 1500 to 2700 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA751N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 800 MHz
Minimum Gain 15.8 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - AWB7225P8 - 808308-AWB7225P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 30 dB
View Details
3 suppliers