BeRex, Inc. RF Amplifiers BIG8

Description
IC RF AMP 30MHZ-600MHZ SOT89-3
Request a Quote Datasheet
Description
IC RF AMP 30MHZ-600MHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BIG8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG8TR-ND
RF Amplifiers 4770-BIG8TR-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIG8DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG8DKR-ND
RF Amplifiers 4770-BIG8DKR-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BIG8CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BIG8CT-ND
RF Amplifiers 4770-BIG8CT-ND
IC RF AMP 30MHZ-600MHZ SOT89-3

IC RF AMP 30MHZ-600MHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BIG8TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 30 to 600 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6208Q - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details