BeRex, Inc. RF Amplifiers BG14A

Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Request a Quote Datasheet
Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 4770-BG14ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG14ACT-ND
RF Amplifiers 4770-BG14ACT-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG14ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG14ATR-ND
RF Amplifiers 4770-BG14ATR-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet
RF Amplifiers - 4770-BG14ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
4770-BG14ADKR-ND
RF Amplifiers 4770-BG14ADKR-ND
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 4770-BG14ACT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX
Frequency Range 5 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 448-BGAP2S30AE6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details