BeRex, Inc. RF Amplifiers BG13D

Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Datasheet
Description
IC AMP 5G 5MHZ-6GHZ SOT89-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BG13D - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
BG13D
RF Amplifiers BG13D
IC AMP 5G 5MHZ-6GHZ SOT89-3

IC AMP 5G 5MHZ-6GHZ SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BG13D
Product Name RF Amplifiers
Supply Voltage Other; 4.5V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF and Wireless - RF Switches - BGSX212MA18E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Receivers - 336-SI47921A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details