BeRex, Inc. Attenuators BDA4620

Description
1-6000MHZ, 6-BIT DSA, QFN20L 4X4
Request a Quote Datasheet
Description
1-6000MHZ, 6-BIT DSA, QFN20L 4X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4770-BDA4620CT-ND - DigiKey
Thief River Falls, MN, United States
1-6000MHZ, 6-BIT DSA, QFN20L 4X4

1-6000MHZ, 6-BIT DSA, QFN20L 4X4

Buy Now Datasheet
Attenuators - 4770-BDA4620DKR-ND - DigiKey
Thief River Falls, MN, United States
1-6000MHZ, 6-BIT DSA, QFN20L 4X4

1-6000MHZ, 6-BIT DSA, QFN20L 4X4

Buy Now Datasheet
Attenuators - 4770-BDA4620TR-ND - DigiKey
Thief River Falls, MN, United States
1-6000MHZ, 6-BIT DSA, QFN20L 4X4

1-6000MHZ, 6-BIT DSA, QFN20L 4X4

Buy Now Datasheet
Attenuators - BDA4620 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BDA4620
Attenuators BDA4620
RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 6 GHz 50 Ohms 20-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 6 GHz 50 Ohms 20-VFQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4770-BDA4620CT-ND BDA4620
Product Name Attenuators Attenuators
Attenuation 0.0 to 31.5 dB 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details