BeRex, Inc. Attenuators BDA4601

Description
1-4000MHZ, 6-BIT DSA, QFN20L 4X4
Request a Quote Datasheet
Description
1-4000MHZ, 6-BIT DSA, QFN20L 4X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4770-BDA4601DKR-ND - DigiKey
Thief River Falls, MN, United States
1-4000MHZ, 6-BIT DSA, QFN20L 4X4

1-4000MHZ, 6-BIT DSA, QFN20L 4X4

Buy Now Datasheet
Attenuators - 4770-BDA4601TR-ND - DigiKey
Thief River Falls, MN, United States
1-4000MHZ, 6-BIT DSA, QFN20L 4X4

1-4000MHZ, 6-BIT DSA, QFN20L 4X4

Buy Now Datasheet
Attenuators - 4770-BDA4601CT-ND - DigiKey
Thief River Falls, MN, United States
1-4000MHZ, 6-BIT DSA, QFN20L 4X4

1-4000MHZ, 6-BIT DSA, QFN20L 4X4

Buy Now Datasheet
Attenuators - BDA4601 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BDA4601
Attenuators BDA4601
RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.5dB 1 MHz ~ 4 GHz 50 Ohms 20-VFQFN Exposed Pad

Buy Now
RF and Wireless - Attenuators - BDA4601 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BDA4601
RF and Wireless - Attenuators BDA4601
1-4000MHZ, 6-BIT DSA, QFN20L 4X4

1-4000MHZ, 6-BIT DSA, QFN20L 4X4

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4770-BDA4601DKR-ND BDA4601 BDA4601
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 0.0 to 31.5 dB 0.0 to 31.5 dB 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.4000 to 4 GHz
Attenuation 31 dB
View Details
3 suppliers
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details