Bennett & Bennett Bennett and Bennett 8100 Static Shielding Bag 12 in x 18 in 81001218

Description
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 12 in x 18 in Bag.
Request a Quote
Description
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 12 in x 18 in Bag.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bennett and Bennett 8100 Static Shielding Bag 12 in x 18 in - 81001218 - Ellsworth Adhesives
Germantown, WI, USA
Bennett and Bennett 8100 Static Shielding Bag 12 in x 18 in
81001218
Bennett and Bennett 8100 Static Shielding Bag 12 in x 18 in 81001218
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 12 in x 18 in Bag.

Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 12 in x 18 in Bag.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Containers
Product Number 81001218
Product Name Bennett and Bennett 8100 Static Shielding Bag 12 in x 18 in
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details