Bennett & Bennett Bennett and Bennett 8100 Static Shielding Bag 10 in x 14 in 81001014

Description
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 10 in x 14 in Bag.
Request a Quote
Description
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 10 in x 14 in Bag.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bennett and Bennett 8100 Static Shielding Bag 10 in x 14 in - 81001014 - Ellsworth Adhesives
Germantown, WI, USA
Bennett and Bennett 8100 Static Shielding Bag 10 in x 14 in
81001014
Bennett and Bennett 8100 Static Shielding Bag 10 in x 14 in 81001014
Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 10 in x 14 in Bag.

Bennett and Bennett Static Shielding Bag 8100 is used to shield against ESD and tribocharging. It meets MIL-PRF-81705D, ANSI/ESD S541, and Type III standards. It is made in the U.S., cost efficient, transparent, and durable. 10 in x 14 in Bag.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Containers
Product Number 81001014
Product Name Bennett and Bennett 8100 Static Shielding Bag 10 in x 14 in
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 2842329 - RS Components, Ltd.
Specs
Container Type Bag
Width 10 inch (254 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details