Bennett & Bennett Bennett and Bennett 3600 Moisture Barrier Bag 16 in x 18 in 36001618

Description
Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 16 in x 18 in Bag.
Request a Quote
Description
Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 16 in x 18 in Bag.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bennett and Bennett 3600 Moisture Barrier Bag 16 in x 18 in - 36001618 - Ellsworth Adhesives
Germantown, WI, USA
Bennett and Bennett 3600 Moisture Barrier Bag 16 in x 18 in
36001618
Bennett and Bennett 3600 Moisture Barrier Bag 16 in x 18 in 36001618
Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 16 in x 18 in Bag.

Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 16 in x 18 in Bag.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Containers
Product Number 36001618
Product Name Bennett and Bennett 3600 Moisture Barrier Bag 16 in x 18 in
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details