Bennett & Bennett Bennett and Bennett 3000 Moisture Barrier Bag 4 in x 4 in 30000404

Description
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 4 in x 4 in Bag.
Request a Quote
Description
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 4 in x 4 in Bag.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bennett and Bennett 3000 Moisture Barrier Bag 4 in x 4 in - 30000404 - Ellsworth Adhesives
Germantown, WI, USA
Bennett and Bennett 3000 Moisture Barrier Bag 4 in x 4 in
30000404
Bennett and Bennett 3000 Moisture Barrier Bag 4 in x 4 in 30000404
Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 4 in x 4 in Bag.

Bennett and Bennett Moisture Barrier Bag 3000 is used for protection from moisture vapors, static fields, tribocharging, and ESD. It is made up of static dissipative nylon, polyethylene, and aluminum foil. 4 in x 4 in Bag.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Containers
Product Number 30000404
Product Name Bennett and Bennett 3000 Moisture Barrier Bag 4 in x 4 in
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173787 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details