Belt Technologies, Inc. TruTension™ Pulley

Description
Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™ Pulley, however, incorporates sensors to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration process, the pulley measures the belt tension and displays it digitally on the controller display—making TruTension™ a first of its kind in the marketplace. Users will no longer need to build separate systems to measure steel belt tension or find that a belt was destroyed from over tensioning. With the TruTension™ Pulley, a direct readout of tension information is available at a glance. TruTension™ Pulleys are also manufactured in the United States of America. Applications The TruTension™ Pulley has applications in all industries and is compatible with any conveyor, but only if both sides of the pulley are supported. The TruTension™ Pulley will not work with a cantilevered shaft. Engineering Specifications The specifications for the TruTension™ Pulley are as follows: Diameter Minimum: 2” Maximum: 10” Width Minimum: 6” Maximum: 36” Speed Maximum: 500 RPM Load Maximum: 800 lbs.
Description
Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™ Pulley, however, incorporates sensors to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration process, the pulley measures the belt tension and displays it digitally on the controller display—making TruTension™ a first of its kind in the marketplace. Users will no longer need to build separate systems to measure steel belt tension or find that a belt was destroyed from over tensioning. With the TruTension™ Pulley, a direct readout of tension information is available at a glance. TruTension™ Pulleys are also manufactured in the United States of America. Applications The TruTension™ Pulley has applications in all industries and is compatible with any conveyor, but only if both sides of the pulley are supported. The TruTension™ Pulley will not work with a cantilevered shaft. Engineering Specifications The specifications for the TruTension™ Pulley are as follows: Diameter Minimum: 2” Maximum: 10” Width Minimum: 6” Maximum: 36” Speed Maximum: 500 RPM Load Maximum: 800 lbs.

Suppliers

Company
Product
Description
Supplier Links
TruTension™ Pulley -  - Belt Technologies, Inc.
Agawam, MA, United States
TruTension™ Pulley
TruTension™ Pulley
Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™ Pulley, however, incorporates sensors to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration process, the pulley measures the belt tension and displays it digitally on the controller display—making TruTension™ a first of its kind in the marketplace. Users will no longer need to build separate systems to measure steel belt tension or find that a belt was destroyed from over tensioning. With the TruTension™ Pulley, a direct readout of tension information is available at a glance. TruTension™ Pulleys are also manufactured in the United States of America. Applications The TruTension™ Pulley has applications in all industries and is compatible with any conveyor, but only if both sides of the pulley are supported. The TruTension™ Pulley will not work with a cantilevered shaft. Engineering Specifications The specifications for the TruTension™ Pulley are as follows: Diameter Minimum: 2” Maximum: 10” Width Minimum: 6” Maximum: 36” Speed Maximum: 500 RPM Load Maximum: 800 lbs.

Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems.

Standard pulleys do not have any tension indicators. The TruTension™ Pulley, however, incorporates sensors to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration process, the pulley measures the belt tension and displays it digitally on the controller display—making TruTension™ a first of its kind in the marketplace.

Users will no longer need to build separate systems to measure steel belt tension or find that a belt was destroyed from over tensioning. With the TruTension™ Pulley, a direct readout of tension information is available at a glance. TruTension™ Pulleys are also manufactured in the United States of America.

Applications

The TruTension™ Pulley has applications in all industries and is compatible with any conveyor, but only if both sides of the pulley are supported. The TruTension™ Pulley will not work with a cantilevered shaft.

Engineering Specifications

The specifications for the TruTension™ Pulley are as follows:

Diameter

  • Minimum: 2”
  • Maximum: 10”

Width

  • Minimum: 6”
  • Maximum: 36”

Speed

  • Maximum: 500 RPM

Load

  • Maximum: 800 lbs.
Supplier's Site

Technical Specifications

  Belt Technologies, Inc.
Product Category Flat Belt Pulleys
Product Name TruTension™ Pulley
Unlock Full Specs
to access all available technical data

Similar Products