Belmont Metals, Inc. Zinc Sheet 800.027S

Description
Zinc Sheet Zinc sheets were originally designed for industrial applications such as water resistance, roof flashing, chemical resistance, cathode protection, engraving, sound deadening and scientific applications. Over the years Zinc sheets became popular in commercial establishments including bar finishes and cabinet tops. In France, zinc tables are very popular. This application then spread to decorative raised panels in elevators and architectural designs in stores. Today this versatile material can be seen in with a variety of different looks and is found in prestigious residential applications, including bar tops, decorative counters, kitchen cooking areas, stove enclosures, heat protection panels, sink tops and cabinetry, as well as kick plates and moldings. Even artists are using it for sculptures and modern artwork. Bathroom areas and vanities are also taking on a new look with Zinc. All of our zinc sheets are in an unfinished state and just as no two pieces of wood are the same, so is the look of our sheets. Each has its own minor imperfections, bumps, scratches, blemishes and striations but many people enjoy this natural look and let it “weather” even further. Others buff and polish it to a high sheen. The choice is a matter of taste SIZE & THICKNESS We recommend the use of the .027 for sinks, counters, and bar tops. Since a 39′ x 96′ sheet can weigh 35 lb., we suggest that for certain installations, such as cabinet surfaces, the use of our .020:” thickness should be considered. We stock several thickness and our most popular grade is .027” thick. It also comes in an .019, .040′ and .060′ thicknesses. The .030′ sheets are produced in one standard size of 39′ x 96′. Other sizes, such as 120” long, are available for special order.
Description
Zinc Sheet Zinc sheets were originally designed for industrial applications such as water resistance, roof flashing, chemical resistance, cathode protection, engraving, sound deadening and scientific applications. Over the years Zinc sheets became popular in commercial establishments including bar finishes and cabinet tops. In France, zinc tables are very popular. This application then spread to decorative raised panels in elevators and architectural designs in stores. Today this versatile material can be seen in with a variety of different looks and is found in prestigious residential applications, including bar tops, decorative counters, kitchen cooking areas, stove enclosures, heat protection panels, sink tops and cabinetry, as well as kick plates and moldings. Even artists are using it for sculptures and modern artwork. Bathroom areas and vanities are also taking on a new look with Zinc. All of our zinc sheets are in an unfinished state and just as no two pieces of wood are the same, so is the look of our sheets. Each has its own minor imperfections, bumps, scratches, blemishes and striations but many people enjoy this natural look and let it “weather” even further. Others buff and polish it to a high sheen. The choice is a matter of taste SIZE & THICKNESS We recommend the use of the .027 for sinks, counters, and bar tops. Since a 39′ x 96′ sheet can weigh 35 lb., we suggest that for certain installations, such as cabinet surfaces, the use of our .020:” thickness should be considered. We stock several thickness and our most popular grade is .027” thick. It also comes in an .019, .040′ and .060′ thicknesses. The .030′ sheets are produced in one standard size of 39′ x 96′. Other sizes, such as 120” long, are available for special order.

Suppliers

Company
Product
Description
Supplier Links
Zinc Sheet - 800.027S - Belmont Metals, Inc.
Brooklyn, NY, USA
Zinc Sheet
800.027S
Zinc Sheet 800.027S
Zinc Sheet Zinc sheets were originally designed for industrial applications such as water resistance, roof flashing, chemical resistance, cathode protection, engraving, sound deadening and scientific applications. Over the years Zinc sheets became popular in commercial establishments including bar finishes and cabinet tops. In France, zinc tables are very popular. This application then spread to decorative raised panels in elevators and architectural designs in stores. Today this versatile material can be seen in with a variety of different looks and is found in prestigious residential applications, including bar tops, decorative counters, kitchen cooking areas, stove enclosures, heat protection panels, sink tops and cabinetry, as well as kick plates and moldings. Even artists are using it for sculptures and modern artwork. Bathroom areas and vanities are also taking on a new look with Zinc. All of our zinc sheets are in an unfinished state and just as no two pieces of wood are the same, so is the look of our sheets. Each has its own minor imperfections, bumps, scratches, blemishes and striations but many people enjoy this natural look and let it “weather” even further. Others buff and polish it to a high sheen. The choice is a matter of taste SIZE & THICKNESS We recommend the use of the .027 for sinks, counters, and bar tops. Since a 39′ x 96′ sheet can weigh 35 lb., we suggest that for certain installations, such as cabinet surfaces, the use of our .020:” thickness should be considered. We stock several thickness and our most popular grade is .027” thick. It also comes in an .019, .040′ and .060′ thicknesses. The .030′ sheets are produced in one standard size of 39′ x 96′. Other sizes, such as 120” long, are available for special order.

Zinc Sheet

Zinc sheets were originally designed for industrial applications such as water resistance, roof flashing, chemical resistance, cathode protection, engraving, sound deadening and scientific applications. Over the years Zinc sheets became popular in commercial establishments including bar finishes and cabinet tops. In France, zinc tables are very popular. This application then spread to decorative raised panels in elevators and architectural designs in stores. Today this versatile material can be seen in with a variety of different looks and is found in prestigious residential applications, including bar tops, decorative counters, kitchen cooking areas, stove enclosures, heat protection panels, sink tops and cabinetry, as well as kick plates and moldings. Even artists are using it for sculptures and modern artwork. Bathroom areas and vanities are also taking on a new look with Zinc.

All of our zinc sheets are in an unfinished state and just as no two pieces of wood are the same, so is the look of our sheets. Each has its own minor imperfections, bumps, scratches, blemishes and striations but many people enjoy this natural look and let it “weather” even further. Others buff and polish it to a high sheen. The choice is a matter of taste

SIZE & THICKNESS

We recommend the use of the .027 for sinks, counters, and bar tops. Since a 39″ x 96″ sheet can weigh 35 lb., we suggest that for certain installations, such as cabinet surfaces, the use of our .020:” thickness should be considered.

We stock several thickness and our most popular grade is .027” thick. It also comes in an .019, .040″ and .060″ thicknesses. The .030″ sheets are produced in one standard size of 39″ x 96″. Other sizes, such as 120” long, are available for special order.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 800.027S
Product Name Zinc Sheet
Type Zinc
Unlock Full Specs
to access all available technical data

Similar Products

 - Hastelloy® C-22 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Precision Thin Stainless Steel & Stainless Steel Alloys -  - Arnold Magnetic Technologies
Specs
Type Stainless
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Waterproofing  Sheet Lead -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details