Belmont Metals, Inc. 5% Phosphorous Tin 7955

Description
Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time. Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures. Applications Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
Description
Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time. Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures. Applications Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder

Suppliers

Company
Product
Description
Supplier Links
5% Phosphorous Tin - 7955 - Belmont Metals, Inc.
Brooklyn, NY, USA
5% Phosphorous Tin
7955
5% Phosphorous Tin 7955
Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time. Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures. Applications Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder

Tin Alloys

Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular.

All types of Sn and Sn alloys for additions, alloying, casting chemical, plating, ACS reagent, and soldering uses.

Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today, Tin is an important metal in industry even though the annual tonnage used is much smaller than those of many other metals. One reason for the small tonnage is that, in most applications, only very small amounts of tin are used at a time.

Solders account for the second largest usage of Tin (after tinplate). Tin is an important constituent in solders because it wets and adheres to many common base metals at temperatures considerably below their melting points. Tin is alloyed with lead to produce solders with melting points lower than those of either tin or lead. Small amounts of various metals, notably antimony and silver, are added to tin-lead solders to increase their strength. These solders can be used for joints subjected to high or even subzero service temperatures.

Applications

Casting, Plating, Solder, Babitt Alloys, Bronze Alloys, ACS Grade for Chemical use Applications, Alloys with Lead, Antimony, Copper, Zinc, Bismuth, Phosphor

Forms

Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 7955
Product Name 5% Phosphorous Tin
Type LowMelting; Tin
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Lead Shot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Shot
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details