Belmont Metals, Inc. Belmont 2% Boron Copper 4987C

Description
Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Common Applications: 2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms Available: 40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot
Description
Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Common Applications: 2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms Available: 40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Suppliers

Company
Product
Description
Supplier Links
Belmont 2% Boron Copper - 4987C - Belmont Metals, Inc.
Brooklyn, NY, USA
Belmont 2% Boron Copper
4987C
Belmont 2% Boron Copper 4987C
Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Common Applications: 2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms Available: 40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Boron Copper

Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms

Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used.

Common Applications:

2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity.

Forms Available:

40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 4987C
Product Name Belmont 2% Boron Copper
Type Copper
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 110040 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.6250 inch (15.87 mm)
Length 13 inch (330 mm)
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details