Belmont Metals, Inc. Everdur Silicon Bronze 4951G

Description
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot
Description
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot

Suppliers

Company
Product
Description
Supplier Links
Everdur Silicon Bronze - 4951G - Belmont Metals, Inc.
Brooklyn, NY, USA
Everdur Silicon Bronze
4951G
Everdur Silicon Bronze 4951G
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot

Jewelry Alloys

Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze

Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored.

We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement.

Applications

Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying

Forms

Ingot, Cut Bar, Cubes, Shot

Supplier's Site
Everdur Silicon Bronze - 4951G - Belmont Metals, Inc.
Brooklyn, NY, USA
Everdur Silicon Bronze
4951G
Everdur Silicon Bronze 4951G
Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon Bronze is widely used in both industrial and creative applications. Everdur’s balance of mechanical properties and corrosion resistance has led to its use in valve and pump parts, impellers, bells and a variety of other engineering applications. More recently, Everdur’s excellent casting charecteristics have resulted in it being the preferred Bronze for sculpture casting in its wide acceptance for the jewelry caster as well. Applications Art and Jewelry Casting, Pumps, Valves, Industrial Casting requiring Corrosion Resistance Forms Available 20 – 5 lb Ingots, 2” Cut Pieces, ½” Polished Cubes and ½” and down Polished & Unpolished Shot

Everdur Silicon Bronze

Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications

With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon Bronze is widely used in both industrial and creative applications. Everdur’s balance of mechanical properties and corrosion resistance has led to its use in valve and pump parts, impellers, bells and a variety of other engineering applications. More recently, Everdur’s excellent casting charecteristics have resulted in it being the preferred Bronze for sculpture casting in its wide acceptance for the jewelry caster as well.

Applications

Art and Jewelry Casting, Pumps, Valves, Industrial Casting requiring Corrosion Resistance

Forms Available

20 – 5 lb Ingots, 2” Cut Pieces, ½” Polished Cubes and ½” and down Polished & Unpolished Shot

Supplier's Site
Silicon Bronze Everdur - 4951G - Belmont Metals, Inc.
Brooklyn, NY, USA
Silicon Bronze Everdur
4951G
Silicon Bronze Everdur 4951G
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal. Applications: Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Brass and Bronze

Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications

Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal.

Applications:

Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties.

Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold.

Forms:

20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Supplier's Site

Technical Specifications

  Belmont Metals, Inc. Belmont Metals, Inc. Belmont Metals, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 4951G 4951G 4951G
Product Name Everdur Silicon Bronze Everdur Silicon Bronze Silicon Bronze Everdur
Type Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Resistance Alloy - Alloy 30 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Metal Bars & Metal Rods - 682141 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Thickness 0.1181 inch (3 mm)
Width / OD 0.9843 inch (25 mm)
View Details