Belmont Metals, Inc. Art Casters Brass 46316C

Description
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal. Applications: Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars
Description
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal. Applications: Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Suppliers

Company
Product
Description
Supplier Links
Art Casters Brass - 46316C - Belmont Metals, Inc.
Brooklyn, NY, USA
Art Casters Brass
46316C
Art Casters Brass 46316C
Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal. Applications: Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties. Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold. Forms: 20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Brass and Bronze

Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications

Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly termed Bronze. It is hard and tough, and it was so significant in antiquity that the Bronze Age was named after the metal.

Applications:

Brass is used for decoration for its bright gold-like appearance; for applications where low friction is required such as locks, gears, bearings, doorknobs, ammunition casing and valves. It is also used for plumbing and electrical applications; and extensively in brass musical instruments such as horns and bells for its acoustic properties.

Bronze is the most popular metal for cast metal sculptures. Bronze alloys have the unusual and desirable property of expanding slightly just before they set, thus filling the finest details of the mold. Then as the bronze cools, it shrinks a little making it easier to separate from the mold.

Forms:

20 Lb. Ingot, 5 Lb. ingot, Shot ( Polished or Unpolished ), 1/2” Polished Cubes, 2” Cut Bars

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 46316C
Product Name Art Casters Brass
Shape / Form Flats / Rectangular Bar
Unlock Full Specs
to access all available technical data

Similar Products

2.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
Roofing and Flashing -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details