Belmont Metals, Inc. 99.9% Electrolytic Copper 4001L

Description
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot
Description
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot

Suppliers

Company
Product
Description
Supplier Links
99.9% Electrolytic Copper - 4001L - Belmont Metals, Inc.
Brooklyn, NY, USA
99.9% Electrolytic Copper
4001L
99.9% Electrolytic Copper 4001L
Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement. Applications Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying Forms Ingot, Cut Bar, Cubes, Shot

Jewelry Alloys

Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze

Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion jewelry for centuries. Brass & Bronze come in a wide variety of colors including, Dark Red, Yellow, and White. Belmont Special H Silicon Bronze is a Dark Warm Red Color, our Silicon Bronze Everdur is a lighter Red, our Art Casters Brass is Golden Yellow, and Silicon Brass is Yellow in color. Custome formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored.

We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin, Nickel, and Zinc Shot. Belmont offers a line of Virgin Grade Master Alloys including Copper, Nickel, Silicon Copper, Boron Copper, and Cobalt Copper for alloying with Gold for custom colors, specific casting charecteristics to meet most any requirement.

Applications

Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying

Forms

Ingot, Cut Bar, Cubes, Shot

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 4001L
Product Name 99.9% Electrolytic Copper
Type Copper
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ZERANIN® 30 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Processing, Temper & Finish Annealed; Enameled
Applications Resistance Alloy / Heating
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
 - Monel® 400 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details