Belmont Metals, Inc. Cadmium Pellets for Vacuum Deposition 3008A

Description
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.
Description
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Suppliers

Company
Product
Description
Supplier Links
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Brooklyn, NY, USA
Cadmium Pellets for Vacuum Deposition
3008A
Cadmium Pellets for Vacuum Deposition 3008A
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Cadmium Alloys

Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms

Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses.

Applications:

It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness.

Forms:

Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 3008A
Product Name Cadmium Pellets for Vacuum Deposition
Type Miscellaneous Nonferrous Metal or Alloy
Unlock Full Specs
to access all available technical data

Similar Products

High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Precision Thin Copper & Copper Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Copper
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Annealed
View Details
Metal Bars & Metal Rods - 684260 - RS Components, Ltd.
Specs
Type Copper
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.4724 inch (12 mm)
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details