Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms
Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses.
Applications:
It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness.
Forms:
Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.
| Belmont Metals, Inc. | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | 3007B |
| Product Name | Cadmium 20 Mesh and Down |
| Type | Miscellaneous Nonferrous Metal or Alloy |