Belmont Metals, Inc. Cadmium Wire 3006B

Description
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.
Description
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Suppliers

Company
Product
Description
Supplier Links
Cadmium Wire - 3006B - Belmont Metals, Inc.
Brooklyn, NY, USA
Cadmium Wire
3006B
Cadmium Wire 3006B
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Cadmium Alloys

Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms

Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses.

Applications:

It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness.

Forms:

Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 3006B
Product Name Cadmium Wire
Type Miscellaneous Nonferrous Metal or Alloy
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Common Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details