Belmont Metals, Inc. Cadmium Metal 3006A

Description
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.
Description
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Suppliers

Company
Product
Description
Supplier Links
Cadmium Metal - 3006A - Belmont Metals, Inc.
Brooklyn, NY, USA
Cadmium Metal
3006A
Cadmium Metal 3006A
Cadmium Alloys Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness. Forms: Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Cadmium Alloys

Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms

Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom Cadmium alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses.

Applications:

It can also be used in the production of low-melting alloys, brazing alloys, and bearing alloys, and as an alloying ingredient to Copper to improve hardness.

Forms:

Cadmium and Cadmium Alloys are offered in various sizes as Anodes ( ball, flat, cast rectangular, oval, round, stick) mossy, pellets and sticks for vacuum deposition, powder, slab, shot, and wire. Cadmium Oxide is offered in powder form.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 3006A
Product Name Cadmium Metal
Type Miscellaneous Nonferrous Metal or Alloy
Unlock Full Specs
to access all available technical data

Similar Products

SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
 - Inconel® 601 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details
1.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details