Belmont Metals, Inc. 117 Degree F Low Melting Alloy 2451A

Description
Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity among metals. Bismuth is 86% as dense as Lead and has long been considered as the element with the highest atomic mass that is stable. It is available as commercial-grade or high purity, Category Applications: It can be used as a carbide stabilizer in the manufacturing of malleable Iron, as an additive to low-carbon steel or aluminum to improve machinability, and as a dense material for fishing sinkers. Bismuth as an alloying element can be used in the production of fusible alloys ( low melting point alloys ) and Bismuth based low temperature solders. Standard and special compositions are Bismuth alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin. Category Forms: Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes as well including Bar, Cakes, Cast Shapes, Ingot, Granular, Shot and Sticks. Special shapes are also available.
Description
Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity among metals. Bismuth is 86% as dense as Lead and has long been considered as the element with the highest atomic mass that is stable. It is available as commercial-grade or high purity, Category Applications: It can be used as a carbide stabilizer in the manufacturing of malleable Iron, as an additive to low-carbon steel or aluminum to improve machinability, and as a dense material for fishing sinkers. Bismuth as an alloying element can be used in the production of fusible alloys ( low melting point alloys ) and Bismuth based low temperature solders. Standard and special compositions are Bismuth alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin. Category Forms: Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes as well including Bar, Cakes, Cast Shapes, Ingot, Granular, Shot and Sticks. Special shapes are also available.

Suppliers

Company
Product
Description
Supplier Links
117 Degree F Low Melting Alloy - 2451A - Belmont Metals, Inc.
Brooklyn, NY, USA
117 Degree F Low Melting Alloy
2451A
117 Degree F Low Melting Alloy 2451A
Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity among metals. Bismuth is 86% as dense as Lead and has long been considered as the element with the highest atomic mass that is stable. It is available as commercial-grade or high purity, Category Applications: It can be used as a carbide stabilizer in the manufacturing of malleable Iron, as an additive to low-carbon steel or aluminum to improve machinability, and as a dense material for fishing sinkers. Bismuth as an alloying element can be used in the production of fusible alloys ( low melting point alloys ) and Bismuth based low temperature solders. Standard and special compositions are Bismuth alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin. Category Forms: Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes as well including Bar, Cakes, Cast Shapes, Ingot, Granular, Shot and Sticks. Special shapes are also available.

Bismuth Alloys

Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms

Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity among metals. Bismuth is 86% as dense as Lead and has long been considered as the element with the highest atomic mass that is stable. It is available as commercial-grade or high purity,

Category Applications:

It can be used as a carbide stabilizer in the manufacturing of malleable Iron, as an additive to low-carbon steel or aluminum to improve machinability, and as a dense material for fishing sinkers. Bismuth as an alloying element can be used in the production of fusible alloys ( low melting point alloys ) and Bismuth based low temperature solders. Standard and special compositions are Bismuth alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin.

Category Forms:

Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes as well including Bar, Cakes, Cast Shapes, Ingot, Granular, Shot and Sticks. Special shapes are also available.

Supplier's Site
117 Degree F Low Melting Alloy - 2451A - Belmont Metals, Inc.
Brooklyn, NY, USA
117 Degree F Low Melting Alloy
2451A
117 Degree F Low Melting Alloy 2451A
Featuring 99.99% Indium and Indium-Based Low Melting Alloys Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant indigo line in the sample’s spectrum which revealed the existence of Indium. Indium is about as abundant as silver but is much easier to recover since it typically occurs along with Zinc, Iron, Lead, and Copper ores. Indium has a wide range of uses: as a thin alloy layer in high performance bearings, in the electronics industry it has been widely used to manufacture flat screen televisions. It is used as a component of transistors and in computer equipment; in low melting point alloys and in solders. Some of these low melting point alloys are used for glass lens grinding and polishing, and as plugs for fire sprinkler systems. Indium is also used as catalysts and in the purification for the manufacture of certain organic chemical products, particularly man-made fibers. The metal also has many minor uses in research and laboratory techniques.

Featuring 99.99% Indium and Indium-Based Low Melting Alloys

Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant indigo line in the sample’s spectrum which revealed the existence of Indium. Indium is about as abundant as silver but is much easier to recover since it typically occurs along with Zinc, Iron, Lead, and Copper ores.

Indium has a wide range of uses: as a thin alloy layer in high performance bearings, in the electronics industry it has been widely used to manufacture flat screen televisions. It is used as a component of transistors and in computer equipment; in low melting point alloys and in solders. Some of these low melting point alloys are used for glass lens grinding and polishing, and as plugs for fire sprinkler systems. Indium is also used as catalysts and in the purification for the manufacture of certain organic chemical products, particularly man-made fibers. The metal also has many minor uses in research and laboratory techniques.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc. Belmont Metals, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number 2451A 2451A
Product Name 117 Degree F Low Melting Alloy 117 Degree F Low Melting Alloy
Type LowMelting; Bismuth LowMelting; Bismuth; Indium; Lead
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 1819489 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 1.25 inch (31.75 mm)
Length 13 inch (330 mm)
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Resistance Alloy - E-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details