Belmont Metals, Inc. Holtite Alsil Grit 1503D

Description
Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications. Forms: Various mesh sizes depending on the metal which is desired.
Description
Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications. Forms: Various mesh sizes depending on the metal which is desired.

Suppliers

Company
Product
Description
Supplier Links
Holtite Alsil Grit - 1503D - Belmont Metals, Inc.
Brooklyn, NY, USA
Holtite Alsil Grit
1503D
Holtite Alsil Grit 1503D
Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality. Applications: Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications. Forms: Various mesh sizes depending on the metal which is desired.

Powdered Metals

Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications

Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine particles that may flow freely when shaken or tilted. Design Engineers with increasing frequency are turning to metal powders because of the benefits such as cost effectiveness, versatility and quality.

Applications:

Metal Powders have a large number of uses . Among them are uses in manufacturing anti-fouling paint, as a brazing material and for various chemical applications. They are also used for Welding, Sintered Components, Additive Manufacturing, and Surface Coating among numerous other applications.

Forms:

Various mesh sizes depending on the metal which is desired.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 1503D
Product Name Holtite Alsil Grit
Type Holtite
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Lead Lined Plywood -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details