Belmont Metals, Inc. 60% Manganese Aluminum 1402A

Description
Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. Our alloys enable casting houses and ingot manufacturers to overcome problems associated with alloying that they may experience when working with molten metals. Master Alloys are commonly used as additives in the manufacture of other alloys or as deoxidants, degasifiers, desulphurizing agents or of similar use in the metallurgy of non ferrous metals. A Master Alloy can be referred to as a “hardener”, “grain refiner” or “modifier”, depending on the application There are several reasons for adding a Master Alloys to a melt, the main one being selective composition adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during casting and solidification in order to change its properties. Properties that can be modified include: castability, surface finish, electrical conductivity, mechanical strength or ductility. The use of a Master Alloy instead of a pure metal can be for economical reasons, since certain elements will have a poor yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at lower temperatures while saving valuable time and energy. Applications Used to enhance properties of Aluminum Alloys to increase Fluidity, Hardness, & Castability Forms Slab, Waffle, Ingot, Lumps
Description
Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. Our alloys enable casting houses and ingot manufacturers to overcome problems associated with alloying that they may experience when working with molten metals. Master Alloys are commonly used as additives in the manufacture of other alloys or as deoxidants, degasifiers, desulphurizing agents or of similar use in the metallurgy of non ferrous metals. A Master Alloy can be referred to as a “hardener”, “grain refiner” or “modifier”, depending on the application There are several reasons for adding a Master Alloys to a melt, the main one being selective composition adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during casting and solidification in order to change its properties. Properties that can be modified include: castability, surface finish, electrical conductivity, mechanical strength or ductility. The use of a Master Alloy instead of a pure metal can be for economical reasons, since certain elements will have a poor yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at lower temperatures while saving valuable time and energy. Applications Used to enhance properties of Aluminum Alloys to increase Fluidity, Hardness, & Castability Forms Slab, Waffle, Ingot, Lumps

Suppliers

Company
Product
Description
Supplier Links
60% Manganese Aluminum - 1402A - Belmont Metals, Inc.
Brooklyn, NY, USA
60% Manganese Aluminum
1402A
60% Manganese Aluminum 1402A
Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. Our alloys enable casting houses and ingot manufacturers to overcome problems associated with alloying that they may experience when working with molten metals. Master Alloys are commonly used as additives in the manufacture of other alloys or as deoxidants, degasifiers, desulphurizing agents or of similar use in the metallurgy of non ferrous metals. A Master Alloy can be referred to as a “hardener”, “grain refiner” or “modifier”, depending on the application There are several reasons for adding a Master Alloys to a melt, the main one being selective composition adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during casting and solidification in order to change its properties. Properties that can be modified include: castability, surface finish, electrical conductivity, mechanical strength or ductility. The use of a Master Alloy instead of a pure metal can be for economical reasons, since certain elements will have a poor yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at lower temperatures while saving valuable time and energy. Applications Used to enhance properties of Aluminum Alloys to increase Fluidity, Hardness, & Castability Forms Slab, Waffle, Ingot, Lumps

Aluminum Master Alloys

with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc

Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. Our alloys enable casting houses and ingot manufacturers to overcome problems associated with alloying that they may experience when working with molten metals.

Master Alloys are commonly used as additives in the manufacture of other alloys or as deoxidants, degasifiers, desulphurizing agents or of similar use in the metallurgy of non ferrous metals. A Master Alloy can be referred to as a “hardener”, “grain refiner” or “modifier”, depending on the application

There are several reasons for adding a Master Alloys to a melt, the main one being selective composition adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during casting and solidification in order to change its properties. Properties that can be modified include: castability, surface finish, electrical conductivity, mechanical strength or ductility.

The use of a Master Alloy instead of a pure metal can be for economical reasons, since certain elements will have a poor yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at lower temperatures while saving valuable time and energy.

Applications

Used to enhance properties of Aluminum Alloys to increase Fluidity, Hardness, & Castability

Forms

Slab, Waffle, Ingot, Lumps

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 1402A
Product Name 60% Manganese Aluminum
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Copper & Copper Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Copper
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Annealed
View Details
Sheet Lead -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction; Nuclear
View Details
Custom Roll Formed Channels -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Channel
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details