Belmont Metals, Inc. 99.9% Aluminum 1008A

Description
White Metals Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or tin-based alloys used for things like bearings, jewelry, miniature figures, fusible plugs, and many other applications. White Metal alloys are generally made up of these metals: Antimony, Tin, Cadmium, Bismuth, and Zinc, though which ones being used vary based on the need. As an example, a base metal for jewelry needs to be castable, polishable, have good flow characteristics and have the ability to cast fine detail without an excessive amount of porosity. Applications Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining Forms Pig, Ingot, Bar, Cake, Shot, Granular, Mossy
Description
White Metals Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or tin-based alloys used for things like bearings, jewelry, miniature figures, fusible plugs, and many other applications. White Metal alloys are generally made up of these metals: Antimony, Tin, Cadmium, Bismuth, and Zinc, though which ones being used vary based on the need. As an example, a base metal for jewelry needs to be castable, polishable, have good flow characteristics and have the ability to cast fine detail without an excessive amount of porosity. Applications Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining Forms Pig, Ingot, Bar, Cake, Shot, Granular, Mossy

Suppliers

Company
Product
Description
Supplier Links
99.9% Aluminum - 1008A - Belmont Metals, Inc.
Brooklyn, NY, USA
99.9% Aluminum
1008A
99.9% Aluminum 1008A
White Metals Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or tin-based alloys used for things like bearings, jewelry, miniature figures, fusible plugs, and many other applications. White Metal alloys are generally made up of these metals: Antimony, Tin, Cadmium, Bismuth, and Zinc, though which ones being used vary based on the need. As an example, a base metal for jewelry needs to be castable, polishable, have good flow characteristics and have the ability to cast fine detail without an excessive amount of porosity. Applications Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining Forms Pig, Ingot, Bar, Cake, Shot, Granular, Mossy

White Metals

Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications

White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or tin-based alloys used for things like bearings, jewelry, miniature figures, fusible plugs, and many other applications.

White Metal alloys are generally made up of these metals: Antimony, Tin, Cadmium, Bismuth, and Zinc, though which ones being used vary based on the need. As an example, a base metal for jewelry needs to be castable, polishable, have good flow characteristics and have the ability to cast fine detail without an excessive amount of porosity.

Applications

Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining

Forms

Pig, Ingot, Bar, Cake, Shot, Granular, Mossy

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 1008A
Product Name 99.9% Aluminum
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

 - Hastelloy® X (HX) / Hast X - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant; Superalloy
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Extruded Lead/Pipe/Bar -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details