Bellnix Co., Ltd. Power Supplies - Board Mount - DC DC Converters BTD48-12W45S

Description
Win Source Part Number: 1340464-BTD48-12W45S Category: Power Supplies - Board Mount - DC DC Converters Series: BTD (10W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 1.41" L x 0.89" W x 0.33" H (35.9mm x 22.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 11 W Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 450mA, 450mA Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 86% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BTD48
Request a Quote Datasheet
Description
Win Source Part Number: 1340464-BTD48-12W45S Category: Power Supplies - Board Mount - DC DC Converters Series: BTD (10W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 1.41" L x 0.89" W x 0.33" H (35.9mm x 22.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 11 W Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 450mA, 450mA Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 86% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BTD48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340464-BTD48-12W45S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340464-BTD48-12W45S
Power Supplies - Board Mount - DC DC Converters 1340464-BTD48-12W45S
Win Source Part Number: 1340464-BTD48-12W45S Category: Power Supplies - Board Mount - DC DC Converters Series: BTD (10W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 1.41" L x 0.89" W x 0.33" H (35.9mm x 22.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 30 Power (Watts): 11 W Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 450mA, 450mA Voltage - Input (Min): 36V Voltage - Input (Max): 76V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 86% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BTD48

Win Source Part Number: 1340464-BTD48-12W45S
Category: Power Supplies - Board Mount - DC DC Converters
Series: BTD (10W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Bulk
Size / Dimension: 1.41" L x 0.89" W x 0.33" H (35.9mm x 22.6mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 30
Power (Watts): 11 W
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 450mA, 450mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 86%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BTD48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340464-BTD48-12W45S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data