Win Source Part Number: 1139699-BTC24-12S50D
Category: Power Supplies - Board Mount>DC DC Converters
Series: BTC (6W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 6 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.91" L x 0.83" W x 0.33" H (23.2mm x 21.1mm x 8.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Other Names: 2277-BTC24-12S50D
Base Product Number: BTC24
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1139699-BTC24-12S50D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |