Bellnix Co., Ltd. Power Supplies - Board Mount - DC DC Converters BTB24-12W12S

Description
Win Source Part Number: 1337670-BTB24-12W12S Category: Power Supplies - Board Mount - DC DC Converters Series: BTB (3W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 0.91" L x 0.65" W x 0.33" H (23.2mm x 16.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 3 W Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BTB24 Approval Agency: cUL, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1337670-BTB24-12W12S Category: Power Supplies - Board Mount - DC DC Converters Series: BTB (3W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 0.91" L x 0.65" W x 0.33" H (23.2mm x 16.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 3 W Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BTB24 Approval Agency: cUL, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337670-BTB24-12W12S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337670-BTB24-12W12S
Power Supplies - Board Mount - DC DC Converters 1337670-BTB24-12W12S
Win Source Part Number: 1337670-BTB24-12W12S Category: Power Supplies - Board Mount - DC DC Converters Series: BTB (3W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 0.91" L x 0.65" W x 0.33" H (23.2mm x 16.6mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 3 W Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BTB24 Approval Agency: cUL, UL

Win Source Part Number: 1337670-BTB24-12W12S
Category: Power Supplies - Board Mount - DC DC Converters
Series: BTB (3W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Bulk
Size / Dimension: 0.91" L x 0.65" W x 0.33" H (23.2mm x 16.6mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%
Mounting Type: Surface Mount
Package / Case: 10-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BTB24
Approval Agency: cUL, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1337670-BTB24-12W12S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1224520P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details