Win Source Part Number: 1340319-BTB24-12W12D
Category: Power Supplies - Board Mount - DC DC Converters
Series: BTB (3W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Bulk
Size / Dimension: 0.91" L x 0.65" W x 0.33" H (23.2mm x 16.6mm x 8.4mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BTB24
Approval Agency: cUL, UL
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340319-BTB24-12W12D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |