Bellnix Co., Ltd. Power Supplies Board Mount DCDC Converters - BTA24-05S30S BTA24-05S30S

Description
Manufacturer: Bellnix Co., Ltd. Win Source Part Number: 913664-BTA24-05S30S Series: BTA (1.5W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 300mA 18V - 36V Input Package: 10-SMD Module, 7 Leads Package: Bulk Mounting: Surface Mount Family Name: BTA24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Bellnix Co., Ltd. Win Source Part Number: 913664-BTA24-05S30S Series: BTA (1.5W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 300mA 18V - 36V Input Package: 10-SMD Module, 7 Leads Package: Bulk Mounting: Surface Mount Family Name: BTA24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BTA24-05S30S - 913664-BTA24-05S30S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BTA24-05S30S
913664-BTA24-05S30S
Power Supplies Board Mount DCDC Converters - BTA24-05S30S 913664-BTA24-05S30S
Manufacturer: Bellnix Co., Ltd. Win Source Part Number: 913664-BTA24-05S30S Series: BTA (1.5W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 300mA 18V - 36V Input Package: 10-SMD Module, 7 Leads Package: Bulk Mounting: Surface Mount Family Name: BTA24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580

Manufacturer: Bellnix Co., Ltd.
Win Source Part Number: 913664-BTA24-05S30S
Series: BTA (1.5W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 300mA 18V - 36V Input
Package: 10-SMD Module, 7 Leads
Package: Bulk
Mounting: Surface Mount
Family Name: BTA24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 913664-BTA24-05S30S
Product Name Power Supplies Board Mount DCDC Converters - BTA24-05S30S
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226912P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details