Bellnix Co., Ltd. Power Supplies Board Mount DCDC Converters - BTA05-05S30D BTA05-05S30D

Description
Manufacturer: Bellnix Co., Ltd. Win Source Part Number: 913658-BTA05-05S30D Series: BTA (1.5W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 300mA 4.5V - 9V Input Package: Module Package: Bulk Mounting: Through Hole Family Name: BTA05 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Bellnix Co., Ltd. Win Source Part Number: 913658-BTA05-05S30D Series: BTA (1.5W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 300mA 4.5V - 9V Input Package: Module Package: Bulk Mounting: Through Hole Family Name: BTA05 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BTA05-05S30D - 913658-BTA05-05S30D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BTA05-05S30D
913658-BTA05-05S30D
Power Supplies Board Mount DCDC Converters - BTA05-05S30D 913658-BTA05-05S30D
Manufacturer: Bellnix Co., Ltd. Win Source Part Number: 913658-BTA05-05S30D Series: BTA (1.5W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 300mA 4.5V - 9V Input Package: Module Package: Bulk Mounting: Through Hole Family Name: BTA05 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580

Manufacturer: Bellnix Co., Ltd.
Win Source Part Number: 913658-BTA05-05S30D
Series: BTA (1.5W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 300mA 4.5V - 9V Input
Package: Module
Package: Bulk
Mounting: Through Hole
Family Name: BTA05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
5V 1.5W DC-DC Converter IC - 132-BTA05-05S30D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1.5W DC-DC Converter IC
132-BTA05-05S30D
5V 1.5W DC-DC Converter IC 132-BTA05-05S30D
DC DC CONVERTER 5V 1.5W Product overview: BTA05-05S30D from Bellnix Co., LTD. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BTA05-05S30D can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1.5W Product overview: BTA05-05S30D from Bellnix Co., LTD. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BTA05-05S30D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 913658-BTA05-05S30D 132-BTA05-05S30D
Product Name Power Supplies Board Mount DCDC Converters - BTA05-05S30D 5V 1.5W DC-DC Converter IC
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data