Win Source Part Number: 1349133-BST04-0.7S06
Category: Power Supplies - Board Mount - DC DC Converters
Series: BST
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Size / Dimension: 1.10" L x 0.45" W x 0.28" H (27.9mm x 11.4mm x 7.1mm)
Applications: ITE (Commercial)
Standard Package: 330
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.75 ~ 3.3V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BST04
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1349133-BST04-0.7S06PCM |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |