Product overview: BSA24-12S1R0-D from Bellnix Co., LTD. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BSA24-12S1R0-D can be used for catalog matching and distributor lookup.
Manufacturer: Bellnix Co., Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230950-BSA24-12S1R0
Length: 38 mm
Height: 8.5 mm
Output Current: 750 mA
Efficiency: 82 %
Output Power: 12 W
Output Voltage: 5 V
Width: 24 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 70 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BSA24-12S1R0-D | 1230950-BSA24-12S1R0-D |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - BSA24-12S1R0-D |
| Package Type | Other; DIP | DIP; Other; DIP |