Bellnix Co., Ltd. Power Supplies - Board Mount - DC DC Converters BR05-1220LB

Description
Win Source Part Number: 1340052-BR05-1220LB Category: Power Supplies - Board Mount - DC DC Converters Series: BR-LB (5W) Type: Isolated Module Package: Bulk Size / Dimension: 2.02" L x 2.02" W x 0.39" H (51.3mm x 51.3mm x 9.8mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 208mA, 208mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 6V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 64% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BR05-1220
Request a Quote Datasheet
Description
Win Source Part Number: 1340052-BR05-1220LB Category: Power Supplies - Board Mount - DC DC Converters Series: BR-LB (5W) Type: Isolated Module Package: Bulk Size / Dimension: 2.02" L x 2.02" W x 0.39" H (51.3mm x 51.3mm x 9.8mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 208mA, 208mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 6V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 64% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BR05-1220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340052-BR05-1220LB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340052-BR05-1220LB
Power Supplies - Board Mount - DC DC Converters 1340052-BR05-1220LB
Win Source Part Number: 1340052-BR05-1220LB Category: Power Supplies - Board Mount - DC DC Converters Series: BR-LB (5W) Type: Isolated Module Package: Bulk Size / Dimension: 2.02" L x 2.02" W x 0.39" H (51.3mm x 51.3mm x 9.8mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 208mA, 208mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 6V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 64% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BR05-1220

Win Source Part Number: 1340052-BR05-1220LB
Category: Power Supplies - Board Mount - DC DC Converters
Series: BR-LB (5W)
Type: Isolated Module
Package: Bulk
Size / Dimension: 2.02" L x 2.02" W x 0.39" H (51.3mm x 51.3mm x 9.8mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 208mA, 208mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 6V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 64%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BR05-1220

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340052-BR05-1220LB
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A TO-220 Step-Down DC-DC Converter IC - 739-LM2575T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1228712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details