Bellnix Co., Ltd. -12V 6W DC-DC Converter IC BLC12-12W25

Description
DC DC CONVERTER +/-12V 6W Product overview: BLC12-12W25 from Bellnix Co., LTD. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BLC12-12W25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 6W Product overview: BLC12-12W25 from Bellnix Co., LTD. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BLC12-12W25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 6W DC-DC Converter IC - 132-BLC12-12W25 - ERSAELECTRONICS PTE. LTD.
Singapore
-12V 6W DC-DC Converter IC
132-BLC12-12W25
-12V 6W DC-DC Converter IC 132-BLC12-12W25
DC DC CONVERTER +/-12V 6W Product overview: BLC12-12W25 from Bellnix Co., LTD. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BLC12-12W25 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 6W Product overview: BLC12-12W25 from Bellnix Co., LTD. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BLC12-12W25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1338582-BLC12-12W25 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338582-BLC12-12W25
Power Supplies - Board Mount - DC DC Converters 1338582-BLC12-12W25
Win Source Part Number: 1338582-BLC12-12W25 Category: Power Supplies - Board Mount - DC DC Converters Series: BLC12 (6W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 0.91" L x 0.83" W x 0.39" H (23.2mm x 21.1mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 45 Power (Watts): 6 W Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BLC12

Win Source Part Number: 1338582-BLC12-12W25
Category: Power Supplies - Board Mount - DC DC Converters
Series: BLC12 (6W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Bulk
Size / Dimension: 0.91" L x 0.83" W x 0.39" H (23.2mm x 21.1mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 45
Power (Watts): 6 W
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BLC12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-BLC12-12W25 1338582-BLC12-12W25
Product Name -12V 6W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
Buck Step-Down DC-DC Converter IC - 715-IR36021MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details