Win Source Part Number: 1336962-BLA12-12S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: BLA12 (1.5W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Bulk
Size / Dimension: 0.80" L x 0.55" W x 0.38" H (20.3mm x 14.0mm x 9.7mm)
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 1.5 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 81%
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BLA12
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336962-BLA12-12S12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |