Bellnix Co., Ltd. Power Supplies - Board Mount - DC DC Converters BLA05-05S30

Description
Win Source Part Number: 1352189-BLA05-05S30 Category: Power Supplies - Board Mount - DC DC Converters Series: BLA05 (1.5W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 0.80" L x 0.55" W x 0.38" H (20.3mm x 14.0mm x 9.7mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1.5 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 3V Voltage - Input (Max): 9V Voltage - Output 1: 5V Efficiency: 80% Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BLA05
Request a Quote Datasheet
Description
Win Source Part Number: 1352189-BLA05-05S30 Category: Power Supplies - Board Mount - DC DC Converters Series: BLA05 (1.5W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 0.80" L x 0.55" W x 0.38" H (20.3mm x 14.0mm x 9.7mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1.5 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 3V Voltage - Input (Max): 9V Voltage - Output 1: 5V Efficiency: 80% Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BLA05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352189-BLA05-05S30 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352189-BLA05-05S30
Power Supplies - Board Mount - DC DC Converters 1352189-BLA05-05S30
Win Source Part Number: 1352189-BLA05-05S30 Category: Power Supplies - Board Mount - DC DC Converters Series: BLA05 (1.5W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Bulk Size / Dimension: 0.80" L x 0.55" W x 0.38" H (20.3mm x 14.0mm x 9.7mm) Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 1.5 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 3V Voltage - Input (Max): 9V Voltage - Output 1: 5V Efficiency: 80% Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Bellnix Co., Ltd. Base Product Number: BLA05

Win Source Part Number: 1352189-BLA05-05S30
Category: Power Supplies - Board Mount - DC DC Converters
Series: BLA05 (1.5W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Bulk
Size / Dimension: 0.80" L x 0.55" W x 0.38" H (20.3mm x 14.0mm x 9.7mm)
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 1.5 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Efficiency: 80%
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Bellnix Co., Ltd.
Base Product Number: BLA05

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1352189-BLA05-05S30
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

5.5A 700kHz DC-DC Converter IC - 132-PT5404A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Metal
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1226934P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details