Bellnix Co., Ltd. PMIC - PMIC - Voltage Regulators - Linear + Switching - BIC1421 BIC1421

Description
Manufacturer: Bellnix Co., Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156611-BIC1421 Number of Pins: 32 Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Bellnix Co., Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156611-BIC1421 Number of Pins: 32 Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - BIC1421 - 1156611-BIC1421 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - BIC1421
1156611-BIC1421
PMIC - PMIC - Voltage Regulators - Linear + Switching - BIC1421 1156611-BIC1421
Manufacturer: Bellnix Co., Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156611-BIC1421 Number of Pins: 32 Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Bellnix Co., Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156611-BIC1421
Number of Pins: 32
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-BIC1421
Voltage Regulator IC 776-BIC1421
Main Switch Mosfet And Commutation Mosfet Product overview: BIC1421 from Bellnix Co., LTD. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BIC1421 can be used for catalog matching and distributor lookup.

Main Switch Mosfet And Commutation Mosfet Product overview: BIC1421 from Bellnix Co., LTD. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BIC1421 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1156611-BIC1421 776-BIC1421
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - BIC1421 Voltage Regulator IC
Package Type SSOP; Other; SSOP Other; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-3-REEL7 - 860294-ADP3308ART-3-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details